3M Cables, Wires - Management - Markers STD-TAG

Description
Win Source Part Number: 1308649-STD-TAG Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser and Pen Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.25" W x 1.60" L (6.4mm x 40.6mm), 0.37" W x 2.40" L (9.5mm x 60.9mm) Legend: Blank Cable Diameter: 0.020" ~ 0.059" (0.50mm ~ 1.50mm), 0.030" ~ 0.157" (0.75mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007503453,80610 733018,05400750345 Base Product Number: STD-TA Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308649-STD-TAG Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser and Pen Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.25" W x 1.60" L (6.4mm x 40.6mm), 0.37" W x 2.40" L (9.5mm x 60.9mm) Legend: Blank Cable Diameter: 0.020" ~ 0.059" (0.50mm ~ 1.50mm), 0.030" ~ 0.157" (0.75mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007503453,80610 733018,05400750345 Base Product Number: STD-TA Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - STD-TAG - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD-TAG
Cables, Wires - Management - Markers STD-TAG
Win Source Part Number: 1308649-STD-TAG Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser and Pen Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.25" W x 1.60" L (6.4mm x 40.6mm), 0.37" W x 2.40" L (9.5mm x 60.9mm) Legend: Blank Cable Diameter: 0.020" ~ 0.059" (0.50mm ~ 1.50mm), 0.030" ~ 0.157" (0.75mm ~ 4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007503453,80610 733018,05400750345 Base Product Number: STD-TA Product Status: Obsolete

Win Source Part Number: 1308649-STD-TAG
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ STD
Type: Wire Marker, Tape with Dispenser and Pen
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.25" W x 1.60" L (6.4mm x 40.6mm), 0.37" W x 2.40" L (9.5mm x 60.9mm)
Legend: Blank
Cable Diameter: 0.020" ~ 0.059" (0.50mm ~ 1.50mm), 0.030" ~ 0.157" (0.75mm ~ 4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007503453,80610733018,05400750345
Base Product Number: STD-TA
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Wire Markers and Cable Markers
Product Number STD-TAG
Product Name Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537210 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details