3M Markers STD-CX

Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M162298-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"

"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) Multiple Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - STD-CX - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD-CX
Cables, Wires - Management - Markers STD-CX
Win Source Part Number: 1308650-STD-CX Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser Color: Multiple Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: Blank Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: 3M Other Names: 7000132529,806107337 60,3M162298,STD-CX,0 0054007495178,054007 49517 Base Product Number: STD

Win Source Part Number: 1308650-STD-CX
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ STD
Type: Wire Marker, Tape with Dispenser
Color: Multiple
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: Blank
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 7000132529,80610733760,3M162298,STD-CX,00054007495178,05400749517
Base Product Number: STD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M162298-ND STD-CX
Product Name Markers Cables, Wires - Management - Markers
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-3-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details