3M Markers STD-0-9X

Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M157550-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - STD-0-9X - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD-0-9X
Cables, Wires - Management - Markers STD-0-9X
Win Source Part Number: 1308652-STD-0-9X Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser Color: White Package: Bulk Standard Package: 10 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 0-9 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: 3M Other Names: 00054007495185,80610 733901,3M157550,7000 058253,05400749518,S TD-0-9X Base Product Number: STD

Win Source Part Number: 1308652-STD-0-9X
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ STD
Type: Wire Marker, Tape with Dispenser
Color: White
Package: Bulk
Standard Package: 10
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 0-9
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 00054007495185,80610733901,3M157550,7000058253,05400749518,STD-0-9X
Base Product Number: STD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M157550-ND STD-0-9X
Product Name Markers Cables, Wires - Management - Markers
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2047124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Polyamide 6.6
Diameter 0.142 to 0.236 inch (3.6 to 6 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details