3M Markers STD-0-9

Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet
Description
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - STD-0-9-ND - DigiKey
Thief River Falls, MN, United States
Markers
STD-0-9-ND
Markers STD-0-9-ND
"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

"Wire Marker, Tape with Dispenser 0.22"" W x 96.00"" L (5.5mm x 2.4m) White Polyester"

Buy Now Datasheet
Cables, Wires - Management - Markers - STD-0-9 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
STD-0-9
Cables, Wires - Management - Markers STD-0-9
Win Source Part Number: 1308651-STD-0-9 Category: Cables, Wires - Management>Markers Series: ScotchCode™ STD Type: Wire Marker, Tape with Dispenser Color: White Package: Bulk Standard Package: 25 Material: Polyester Size: 0.22" W x 96.00" L (5.5mm x 2.4m) Legend: 0-9 Cable Diameter: Cut to Desired Diameter Temperature Range - Operating: -40°C ~ 121°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: 3M Other Names: 7000006035,054007121 74,054007-12174,80-6 107-3389-3,STD09,540 0712174,000540071217 49,54007121749,80610 733893 Base Product Number: STD

Win Source Part Number: 1308651-STD-0-9
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ STD
Type: Wire Marker, Tape with Dispenser
Color: White
Package: Bulk
Standard Package: 25
Material: Polyester
Size: 0.22" W x 96.00" L (5.5mm x 2.4m)
Legend: 0-9
Cable Diameter: Cut to Desired Diameter
Temperature Range - Operating: -40°C ~ 121°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 7000006035,05400712174,054007-12174,80-6107-3389-3,STD09,5400712174,00054007121749,54007121749,80610733893
Base Product Number: STD

Buy Now Datasheet
Wire Marker Tape Dispenser, 10 Rolls Of Sdr Tape, 1 Ea Of 0 9; Marker Type 3M - 44F3232 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker Tape Dispenser, 10 Rolls Of Sdr Tape, 1 Ea Of 0 9; Marker Type 3M
44F3232
Wire Marker Tape Dispenser, 10 Rolls Of Sdr Tape, 1 Ea Of 0 9; Marker Type 3M 44F3232
WIRE MARKER TAPE DISPENSER, 10 ROLLS OF SDR TAPE, 1 EA OF 0 - 9; Marker Type:Pre Printed; Legend:0, 1 - 9; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:Black, White RoHS Compliant: Yes

WIRE MARKER TAPE DISPENSER, 10 ROLLS OF SDR TAPE, 1 EA OF 0 - 9; Marker Type:Pre Printed; Legend:0, 1 - 9; Marker Dimensions:5.46mm x 2.44m; Marker Material:PET (Polyester); Legend Colour:Black; Marker Colour:Black, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number STD-0-9-ND STD-0-9 44F3232
Product Name Markers Cables, Wires - Management - Markers Wire Marker Tape Dispenser, 10 Rolls Of Sdr Tape, 1 Ea Of 0 9; Marker Type 3M
Material Polyester (PET / PBT)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details