Win Source Part Number: 1294249-SPD08-200-L-
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 200
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide, Latches
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 300
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: SPD08200LRB,00076308
Base Product Number: SPD08
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1294249-SPD08-200-L-RB |
| Product Name | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors |
| Connector Type | Card Edge Connector |