3M Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors SPD08-100-RB-TR

Description
3M High-Speed Card-Edge Connector, SPD0
Request a Quote Datasheet
Description
3M High-Speed Card-Edge Connector, SPD0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
3M High-Speed Card-Edge Connector, SPD0

3M High-Speed Card-Edge Connector, SPD0

Buy Now
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1294259-SPD08-100-RB-TR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1294259-SPD08-100-RB-TR
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1294259-SPD08-100-RB-TR
Win Source Part Number: 1294259-SPD08-100-RB -TR Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors Series: SPD08 Number of Positions: 100 Pitch: 0.031" (0.80mm) Color: Black Features: Board Guide Contact Type: Cantilever Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled Gender: Female Standard Package: 1,600 Mounting: SMD (SMT) Card Type: Non Specified - Dual Edge Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected Mfr: 3M Other Names: 7000107394,000763086 02543,XF003826963,3M 12041TR,SPD08100RBTR ,3M12041DKR,3M12041C T Base Product Number: SPD08

Win Source Part Number: 1294259-SPD08-100-RB-TR
Category: Connectors, Interconnects>Card Edge Connectors - Edgeboard Connectors
Series: SPD08
Number of Positions: 100
Pitch: 0.031" (0.80mm)
Color: Black
Features: Board Guide
Contact Type: Cantilever
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Material - Insulation: Liquid Crystal Polymer (LCP), Glass Filled
Gender: Female
Standard Package: 1,600
Mounting: SMD (SMT)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
Mfr: 3M
Other Names: 7000107394,00076308602543,XF003826963,3M12041TR,SPD08100RBTR,3M12041DKR,3M12041CT
Base Product Number: SPD08

Buy Now Datasheet
Edgeboard Connectors - 3M12041TR-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
3M12041TR-ND
Edgeboard Connectors 3M12041TR-ND
"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

"100 Position Female Connector Non Specified - Dual Edge Gold 0.031"" (0.80mm) Black"

Buy Now Datasheet
Xf003826963 Spd08-100-Rb-Tr=Spd08/100/.76Umau/t&r 3M - 48W0960 - Newark, An Avnet Company
Chicago, IL, United States
Xf003826963 Spd08-100-Rb-Tr=Spd08/100/.76Umau/t&r 3M
48W0960
Xf003826963 Spd08-100-Rb-Tr=Spd08/100/.76Umau/t&r 3M 48W0960
XF003826963 SPD08-100-RB-TR=SPD0 8/100/.76UMAU/T&R

XF003826963 SPD08-100-RB-TR=SPD08/100/.76UMAU/T&R

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SPD08-100-RB-TR 1294259-SPD08-100-RB-TR 3M12041TR-ND 48W0960
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Xf003826963 Spd08-100-Rb-Tr=Spd08/100/.76Umau/t&r 3M
Connector Type Card Edge Connector
Termination Solder
Mounting SMD (SMT) Surface Mount
Unlock Full Specs
to access all available technical data