3M Markers SPB-14

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M157549-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive - 70113845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive
70113845
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive 70113845
Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals. Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material
Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals.
Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Supplier's Site
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M - 95C2341 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
95C2341
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M 95C2341
SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:46 to 90; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:SPB Series RoHS Compliant: Yes

SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:46 to 90; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:SPB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M157549-ND 70113845 95C2341
Product Name Markers Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153043 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Wire Marker Card - WMC-9 - NSI Industries LLC
NSI Industries LLC
Specs
Material Cloth; Vinyl Impregnated Cloth
View Details