3M Markers SPB-13

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - SPB-13-ND - DigiKey
Thief River Falls, MN, United States
Markers
SPB-13-ND
Markers SPB-13-ND
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - SPB-13 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SPB-13
Cables, Wires - Management - Markers SPB-13
Win Source Part Number: 1308659-SPB-13 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: +, -, AC, DC; POS, NEG, GND; NEUT; SPARE, Blank Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: 7000132486,000540074 99626,05400749962,80 610597017 Base Product Number: SPB

Win Source Part Number: 1308659-SPB-13
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SPB
Type: Wire Marker, Book (Perforated)
Color: White
Standard Package: 5
Material: Vinyl Cloth
Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
Legend: +, -, AC, DC; POS, NEG, GND; NEUT; SPARE, Blank
Cable Diameter: 0.470" (11.94mm)
Temperature Range - Operating: 0°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: 3M
Other Names: 7000132486,00054007499626,05400749962,80610597017
Base Product Number: SPB

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SPB-13-ND SPB-13
Product Name Markers Cables, Wires - Management - Markers
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details