3M Markers SPB-12

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M157548-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - SPB-12 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SPB-12
Cables, Wires - Management - Markers SPB-12
Win Source Part Number: 1308654-SPB-12 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: A-Z; +; -; Blank Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: 00054007499619,05400 749961,SPB-12,700013 2485,3M157548,806105 97009 Base Product Number: SPB

Win Source Part Number: 1308654-SPB-12
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SPB
Type: Wire Marker, Book (Perforated)
Color: White
Standard Package: 5
Material: Vinyl Cloth
Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
Legend: A-Z; +; -; Blank
Cable Diameter: 0.470" (11.94mm)
Temperature Range - Operating: 0°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: 3M
Other Names: 00054007499619,05400749961,SPB-12,7000132485,3M157548,80610597009
Base Product Number: SPB

Buy Now Datasheet
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M - 95C2340 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
95C2340
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M 95C2340
SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:A to Z / + / -; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:SPB Series RoHS Compliant: Yes

SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:A to Z / + / -; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White; Product Range:SPB Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M157548-ND SPB-12 95C2340
Product Name Markers Cables, Wires - Management - Markers Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA1 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details