3M Cables, Wires - Management - Markers SPB-11

Description
Win Source Part Number: 1308656-SPB-11 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: 1-30 Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: 3M157547,80610596993 ,05400749960,SPB-11, 7000132484,000540074 99602 Base Product Number: SPB
Request a Quote Datasheet
Description
Win Source Part Number: 1308656-SPB-11 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: 1-30 Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: 3M157547,80610596993 ,05400749960,SPB-11, 7000132484,000540074 99602 Base Product Number: SPB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Markers - SPB-11 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SPB-11
Cables, Wires - Management - Markers SPB-11
Win Source Part Number: 1308656-SPB-11 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: 1-30 Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: 3M157547,80610596993 ,05400749960,SPB-11, 7000132484,000540074 99602 Base Product Number: SPB

Win Source Part Number: 1308656-SPB-11
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SPB
Type: Wire Marker, Book (Perforated)
Color: White
Standard Package: 5
Material: Vinyl Cloth
Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
Legend: 1-30
Cable Diameter: 0.470" (11.94mm)
Temperature Range - Operating: 0°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: 3M
Other Names: 3M157547,80610596993,05400749960,SPB-11,7000132484,00054007499602
Base Product Number: SPB

Buy Now Datasheet
Markers - 3M157547-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
3M Scotchcode Pre-Printed Wire Marker Book Spb-11 3M - 95F6266 - Newark, An Avnet Company
Chicago, IL, United States
3M Scotchcode Pre-Printed Wire Marker Book Spb-11 3M
95F6266
3M Scotchcode Pre-Printed Wire Marker Book Spb-11 3M 95F6266
3M ScotchCode Pre-Printed Wire Marker Book SPB-11

3M ScotchCode Pre-Printed Wire Marker Book SPB-11

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number SPB-11 3M157547-ND 95F6266
Product Name Cables, Wires - Management - Markers Markers 3M Scotchcode Pre-Printed Wire Marker Book Spb-11 3M
Material Vinyl Cloth
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.087 to 0.110 inch (2.2 to 2.8 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details