3M Markers SPB-01

Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet
Description
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M156098-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

"Wire Marker, Book (Perforated) 0.22"" W x 1.37"" L (5.6mm x 34.8mm) White Vinyl Cloth"

Buy Now Datasheet
Cables, Wires - Management - Markers - SPB-01 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SPB-01
Cables, Wires - Management - Markers SPB-01
Win Source Part Number: 1308658-SPB-01 Category: Cables, Wires - Management>Markers Series: ScotchCode™ SPB Type: Wire Marker, Book (Perforated) Color: White Standard Package: 5 Material: Vinyl Cloth Size: 0.22" W x 1.37" L (5.6mm x 34.8mm) Legend: 0-9; L1,L2,L3,T1,T2,T3 Cable Diameter: 0.470" (11.94mm) Temperature Range - Operating: 0°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.4590 Mfr: 3M Other Names: SPB-01,05400749951,3 M156098,80610596902, 7000132478,000540074 99510 Base Product Number: SPB

Win Source Part Number: 1308658-SPB-01
Category: Cables, Wires - Management>Markers
Series: ScotchCode™ SPB
Type: Wire Marker, Book (Perforated)
Color: White
Standard Package: 5
Material: Vinyl Cloth
Size: 0.22" W x 1.37" L (5.6mm x 34.8mm)
Legend: 0-9; L1,L2,L3,T1,T2,T3
Cable Diameter: 0.470" (11.94mm)
Temperature Range - Operating: 0°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.4590
Mfr: 3M
Other Names: SPB-01,05400749951,3M156098,80610596902,7000132478,00054007499510
Base Product Number: SPB

Buy Now Datasheet
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M - 95F6275 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M
95F6275
Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M 95F6275
SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:0 to 9 / L1 / L2 / L3 / T1 / T2 / T3; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White RoHS Compliant: Yes

SCOTCHCODE PRINTED WIRE MARKER BK 0.22"W; Marker Type:Pre Printed; Legend:0 to 9 / L1 / L2 / L3 / T1 / T2 / T3; Marker Dimensions:5.6mm x 34.8 mm; Marker Material:Vinyl Cloth; Legend Colour:Black; Marker Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive - 70113839 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive
70113839
Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive 70113839
Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals. Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Wire Marker Book, Vinyl Impregnated Cloth Film with Natural Rubber Adhesive Material
Use the SPB book markers to mark electrical wires and terminal strips to the diameter of .47". Markers are made of vinyl impregnated cloth with a rubber adhesive back. Books contain printed vinyl cloth wire and terminal center book. Printed Area: 1.3" × 0.22" and 0.22" × 0.22" for terminals.
Wire marker book made of vinyl impregnated cloth film with natural rubber adhesive.

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M156098-ND SPB-01 95F6275 70113839
Product Name Markers Cables, Wires - Management - Markers Scotchcode Printed Wire Marker Bk 0.22w; Marker Type 3M Book, Wire Marker; Vinyl Impregnated Cloth Film with Natural Rubber Adhesive
Material Vinyl Cloth PVC
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Nylon Identification Tag Wire Ties - WTCA-ID-7-3/4 - ICO RALLY
Specs
Wire & Cable Markers Wire Tie; Tags
Material Polyamide / Nylon®
Diameter 1.750 inch (44.45 mm)
View Details