3M Scotchcode Write On Wire Marker Dispenser; Marker Type 3M SLW

Description
SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SLW Series; For Use With:Cable & WireRoHS Compliant: Yes
Datasheet
Description
SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SLW Series; For Use With:Cable & WireRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M - 87F737 - Newark, An Avnet Company
Chicago, IL, United States
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M
87F737
Scotchcode Write On Wire Marker Dispenser; Marker Type 3M 87F737
SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SLW Series; For Use With:Cable & WireRoHS Compliant: Yes

SCOTCHCODE WRITE ON WIRE MARKER DISPENSER; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 127mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SLW Series; For Use With:Cable & WireRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 87F737
Product Name Scotchcode Write On Wire Marker Dispenser; Marker Type 3M
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-25 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details