3M Cold Shrink Insulator/sleeve, Str, Epdm, Black; Sleeving / Tubing Type 3M SLV-3

Description
COLD SHRINK INSULATOR/SLEEVE, STR, EPDM, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:76.2mm RoHS Compliant: Yes
Datasheet
Description
COLD SHRINK INSULATOR/SLEEVE, STR, EPDM, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:76.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cold Shrink Insulator/sleeve, Str, Epdm, Black; Sleeving / Tubing Type 3M - 61M2634 - Newark, An Avnet Company
Chicago, IL, United States
Cold Shrink Insulator/sleeve, Str, Epdm, Black; Sleeving / Tubing Type 3M
61M2634
Cold Shrink Insulator/sleeve, Str, Epdm, Black; Sleeving / Tubing Type 3M 61M2634
COLD SHRINK INSULATOR/SLEEVE, STR, EPDM, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:76.2mm RoHS Compliant: Yes

COLD SHRINK INSULATOR/SLEEVE, STR, EPDM, BLACK; Sleeving / Tubing Type:Cold Shrink; Sleeving Material:EPDM Rubber (Ethylene Propylene Diene Monomer Rubber); Sleeving Colour:Black; Internal Diameter:14.3mm; Length - Metric:76.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 61M2634
Product Name Cold Shrink Insulator/sleeve, Str, Epdm, Black; Sleeving / Tubing Type 3M
Sleeving Shrink Tubing; Cold Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details