3M Cables, Wires Management Accessories - SLV-3 SLV-3

Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034331-SLV-3 Color: Black Length: 76 mm Body Material: EPDM, Rubber Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 8425-8; 605980-1; 605262-180610920664; SLV3; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034331-SLV-3 Color: Black Length: 76 mm Body Material: EPDM, Rubber Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 8425-8; 605980-1; 605262-180610920664; SLV3; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Management Accessories - SLV-3 - 1034331-SLV-3 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Management Accessories - SLV-3
1034331-SLV-3
Cables, Wires Management Accessories - SLV-3 1034331-SLV-3
Manufacturer: 3M Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1034331-SLV-3 Color: Black Length: 76 mm Body Material: EPDM, Rubber Categories: Cables, Wires Management Accessories Alternative Parts (Cross-Reference): 8425-8; 605980-1; 605262-180610920664; SLV3; Popularity: Low Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: 3M
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1034331-SLV-3
Color: Black
Length: 76 mm
Body Material: EPDM, Rubber
Categories: Cables, Wires Management Accessories
Alternative Parts (Cross-Reference): 8425-8; 605980-1; 605262-180610920664; SLV3;
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1034331-SLV-3
Product Name Cables, Wires Management Accessories - SLV-3
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details