3M Markers SLS-R

Description
"Wire Marker, Tape 1.00"" W x 2.13"" L (2.54mm x 54.00mm) White"
Request a Quote Datasheet
Description
"Wire Marker, Tape 1.00"" W x 2.13"" L (2.54mm x 54.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 3M162285-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 1.00"" W x 2.13"" L (2.54mm x 54.00mm) White"

"Wire Marker, Tape 1.00"" W x 2.13"" L (2.54mm x 54.00mm) White"

Buy Now Datasheet
Cables, Wires - Management - Markers - SLS-R - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Markers
SLS-R
Cables, Wires - Management - Markers SLS-R
Win Source Part Number: 1308645-SLS-R Category: Cables, Wires - Management>Markers Series: ScotchCode™ Type: Wire Marker, Tape Color: White Package: Bulk Standard Package: 10 Size: 1.00" W x 2.13" L (2.54mm x 54.00mm) Legend: B2 Cable Diameter: 0.150" ~ 0.489" (3.81mm ~ 12.40mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: 3M Other Names: 05400749652,70000581 35,3M162285,00054007 496526,80610593925,S LS-R Base Product Number: SLS

Win Source Part Number: 1308645-SLS-R
Category: Cables, Wires - Management>Markers
Series: ScotchCode™
Type: Wire Marker, Tape
Color: White
Package: Bulk
Standard Package: 10
Size: 1.00" W x 2.13" L (2.54mm x 54.00mm)
Legend: B2
Cable Diameter: 0.150" ~ 0.489" (3.81mm ~ 12.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: 3M
Other Names: 05400749652,7000058135,3M162285,00054007496526,80610593925,SLS-R
Base Product Number: SLS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 3M162285-ND SLS-R
Product Name Markers Cables, Wires - Management - Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537208 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details