3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-7.6X33-SR/SES

Description
Win Source Part Number: 1308542-SLIC-7.6X33- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 7.600" (193.04mm) Number of Cable Pairs: 2400 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926160,05400 792616,3M162270,7010 029301,80610760144,S LIC-7.6X33-SR/SES Base Product Number: SLIC-7
Request a Quote Datasheet
Description
Win Source Part Number: 1308542-SLIC-7.6X33- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 7.600" (193.04mm) Number of Cable Pairs: 2400 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926160,05400 792616,3M162270,7010 029301,80610760144,S LIC-7.6X33-SR/SES Base Product Number: SLIC-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-7.6X33-SR/SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-7.6X33-SR/SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-7.6X33-SR/SES
Win Source Part Number: 1308542-SLIC-7.6X33- SR/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Rigid Bond/Sheath Protection, Spiral End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 7.600" (193.04mm) Number of Cable Pairs: 2400 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926160,05400 792616,3M162270,7010 029301,80610760144,S LIC-7.6X33-SR/SES Base Product Number: SLIC-7

Win Source Part Number: 1308542-SLIC-7.6X33-SR/SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Rigid Bond/Sheath Protection, Spiral End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 7.600" (193.04mm)
Number of Cable Pairs: 2400 Pairs @ 26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926160,05400792616,3M162270,7010029301,80610760144,SLIC-7.6X33-SR/SES
Base Product Number: SLIC-7

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-7.6X33-SR/SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228919 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.95 inch (75 mm)
Width 2.95 inch (75 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures, Boxes, & Cases - 1414PHN6LP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
3 suppliers