3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-5.6X33

Description
Win Source Part Number: 1308534-SLIC-5.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 5.600" (142.24mm) Number of Cable Pairs: 1200 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682981,05400 768298,3M162266,8061 0412563,SLIC-5.6X33 Base Product Number: SLIC-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308534-SLIC-5.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 5.600" (142.24mm) Number of Cable Pairs: 1200 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682981,05400 768298,3M162266,8061 0412563,SLIC-5.6X33 Base Product Number: SLIC-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-5.6X33 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-5.6X33
Cables, Wires - Management - Splice Enclosures, Protection SLIC-5.6X33
Win Source Part Number: 1308534-SLIC-5.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 5.600" (142.24mm) Number of Cable Pairs: 1200 Pairs @ 26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682981,05400 768298,3M162266,8061 0412563,SLIC-5.6X33 Base Product Number: SLIC-5 Product Status: Obsolete

Win Source Part Number: 1308534-SLIC-5.6X33
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 5.600" (142.24mm)
Number of Cable Pairs: 1200 Pairs @ 26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007682981,05400768298,3M162266,80610412563,SLIC-5.6X33
Base Product Number: SLIC-5
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-5.6X33
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Box Enclosure, Aluminium, Silver; Enclosure Type Takachi - 30AH0012 - Newark, An Avnet Company
Specs
Length 0.5906 inch (15 mm)
Width 1.61 inch (41 mm)
Depth 2.91 inch (74 mm)
View Details
Junction Boxes - 122030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details