3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33

Description
Win Source Part Number: 1308523-SLIC-3.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682998,80610 412571,05400768299 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308523-SLIC-3.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682998,80610 412571,05400768299 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-3.6X33 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-3.6X33
Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33
Win Source Part Number: 1308523-SLIC-3.6X33 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007682998,80610 412571,05400768299 Base Product Number: SLIC-3 Product Status: Obsolete

Win Source Part Number: 1308523-SLIC-3.6X33
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 3.600" (91.44mm)
Number of Cable Pairs: 400 Pairs @ 24-26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007682998,80610412571,05400768299
Base Product Number: SLIC-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-3.6X33
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228921 - RS Components, Ltd.
Specs
Shape Rectangular
Length 12.99 inch (330 mm)
Width 12.99 inch (330 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418K10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers