3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-BA/SES

Description
Win Source Part Number: 1308526-SLIC-3.6X33- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926085,05400 792608,80610760060 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308526-SLIC-3.6X33- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926085,05400 792608,80610760060 Base Product Number: SLIC-3 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-3.6X33-BA/SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-3.6X33-BA/SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-3.6X33-BA/SES
Win Source Part Number: 1308526-SLIC-3.6X33- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 33.00" (838.2mm) Diameter - Inside: 3.600" (91.44mm) Number of Cable Pairs: 400 Pairs @ 24-26 AWG Sheath Opening: 21.00" (533.4mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926085,05400 792608,80610760060 Base Product Number: SLIC-3 Product Status: Obsolete

Win Source Part Number: 1308526-SLIC-3.6X33-BA/SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4462, Spiral End Seals
Package: Bulk
Standard Package: 4
Length - Overall: 33.00" (838.2mm)
Diameter - Inside: 3.600" (91.44mm)
Number of Cable Pairs: 400 Pairs @ 24-26 AWG
Sheath Opening: 21.00" (533.4mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926085,05400792608,80610760060
Base Product Number: SLIC-3
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-3.6X33-BA/SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
10.5
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 6.18 inch (157 mm)
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001102 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.35 inch (85.09 mm)
Width 2.36 inch (59.94 mm)
View Details
2 suppliers
Desktop Enclosures - 7694924 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 15.75 inch (400 mm)
Width 7.87 inch (200 mm)
View Details