3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29

Description
Win Source Part Number: 1308547-SLIC-2.6X29 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: SLIC-2.6X29,05400768 300,00054007683001,8 0610412589,3M162259 Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308547-SLIC-2.6X29 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: SLIC-2.6X29,05400768 300,00054007683001,8 0610412589,3M162259 Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.6X29 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.6X29
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.6X29
Win Source Part Number: 1308547-SLIC-2.6X29 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 29.00" (736.6mm) Diameter - Inside: 2.600" (66.04mm) Number of Cable Pairs: 200 Pairs @ 24-26 AWG Sheath Opening: 17.00" (431.8mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: SLIC-2.6X29,05400768 300,00054007683001,8 0610412589,3M162259 Base Product Number: SLIC-2

Win Source Part Number: 1308547-SLIC-2.6X29
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 29.00" (736.6mm)
Diameter - Inside: 2.600" (66.04mm)
Number of Cable Pairs: 200 Pairs @ 24-26 AWG
Sheath Opening: 17.00" (431.8mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SLIC-2.6X29,05400768300,00054007683001,80610412589,3M162259
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.6X29
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228920 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1418LL8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
Features Hinged Cover
View Details