3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19

Description
Win Source Part Number: 1308543-SLIC-2.2X19 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007712411,05400 771241,3M157539,7000 058061,80610414940,S LIC-2.2X19 Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308543-SLIC-2.2X19 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007712411,05400 771241,3M157539,7000 058061,80610414940,S LIC-2.2X19 Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.2X19 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.2X19
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19
Win Source Part Number: 1308543-SLIC-2.2X19 Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Floating Bond, Rubber End Seals Package: Bulk Standard Package: 1 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007712411,05400 771241,3M157539,7000 058061,80610414940,S LIC-2.2X19 Base Product Number: SLIC-2

Win Source Part Number: 1308543-SLIC-2.2X19
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Floating Bond, Rubber End Seals
Package: Bulk
Standard Package: 1
Length - Overall: 19.00" (482.6mm)
Diameter - Inside: 2.200" (55.88mm)
Number of Cable Pairs: 100 Pairs @ 24-26 AWG
Sheath Opening: 14.00" (355.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007712411,05400771241,3M157539,7000058061,80610414940,SLIC-2.2X19
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.2X19
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

ABS Instrument Case - 707 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 6.25 inch (159 mm)
View Details
2 suppliers
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details