3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-BA

Description
Win Source Part Number: 1308548-SLIC-2.2X19- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771483,00054007 714835,80610578314 Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308548-SLIC-2.2X19- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771483,00054007 714835,80610578314 Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.2X19-BA - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.2X19-BA
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-BA
Win Source Part Number: 1308548-SLIC-2.2X19- BA Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Rubber End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 05400771483,00054007 714835,80610578314 Base Product Number: SLIC-2

Win Source Part Number: 1308548-SLIC-2.2X19-BA
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4462, Rubber End Seals
Package: Bulk
Standard Package: 4
Length - Overall: 19.00" (482.6mm)
Diameter - Inside: 2.200" (55.88mm)
Number of Cable Pairs: 100 Pairs @ 24-26 AWG
Sheath Opening: 14.00" (355.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 05400771483,00054007714835,80610578314
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.2X19-BA
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414O6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
TK Series Enclosures - 127-401 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 2.56 inch (65.02 mm)
View Details
4 suppliers