3M Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-BA/SES

Description
Win Source Part Number: 1308544-SLIC-2.2X19- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926061,05400 792606,3M162258,7010 029192,80610760045,S LIC-2.2X19-BA/SES Base Product Number: SLIC-2
Request a Quote Datasheet
Description
Win Source Part Number: 1308544-SLIC-2.2X19- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926061,05400 792606,3M162258,7010 029192,80610760045,S LIC-2.2X19-BA/SES Base Product Number: SLIC-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires - Management - Splice Enclosures, Protection - SLIC-2.2X19-BA/SES - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires - Management - Splice Enclosures, Protection
SLIC-2.2X19-BA/SES
Cables, Wires - Management - Splice Enclosures, Protection SLIC-2.2X19-BA/SES
Win Source Part Number: 1308544-SLIC-2.2X19- BA/SES Category: Cables, Wires - Management>Splice Enclosures, Protection Series: SLiC™ Type: Aerial Closure, Free-Breathing Features: Shield Bond Assembly 4462, Spiral End Seals Package: Bulk Standard Package: 4 Length - Overall: 19.00" (482.6mm) Diameter - Inside: 2.200" (55.88mm) Number of Cable Pairs: 100 Pairs @ 24-26 AWG Sheath Opening: 14.00" (355.6mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: Not Applicable HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00054007926061,05400 792606,3M162258,7010 029192,80610760045,S LIC-2.2X19-BA/SES Base Product Number: SLIC-2

Win Source Part Number: 1308544-SLIC-2.2X19-BA/SES
Category: Cables, Wires - Management>Splice Enclosures, Protection
Series: SLiC™
Type: Aerial Closure, Free-Breathing
Features: Shield Bond Assembly 4462, Spiral End Seals
Package: Bulk
Standard Package: 4
Length - Overall: 19.00" (482.6mm)
Diameter - Inside: 2.200" (55.88mm)
Number of Cable Pairs: 100 Pairs @ 24-26 AWG
Sheath Opening: 14.00" (355.6mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: Not Applicable
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00054007926061,05400792606,3M162258,7010029192,80610760045,SLIC-2.2X19-BA/SES
Base Product Number: SLIC-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number SLIC-2.2X19-BA/SES
Product Name Cables, Wires - Management - Splice Enclosures, Protection
Unlock Full Specs
to access all available technical data

Similar Products

Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details