3M Flat Ribbon Cables SL8801/12-20DA5-00

Description
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - SL8801/12-20DA5-00-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL8801/12-20DA5-00-ND
Flat Ribbon Cables SL8801/12-20DA5-00-ND
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

Buy Now Datasheet
Flat Cables - SL8801/12-20DA5-00 - Powell Electronics, Inc.
Swedesboro, NJ, United States
3M Twin Axial Cable, SL8801/12-20DA5-00

3M Twin Axial Cable, SL8801/12-20DA5-00

Buy Now
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1308481-SL8801/12-20DA5-00
Cables, Wires - Flat Ribbon Cables 1308481-SL8801/12-20DA5-00
Win Source Part Number: 1308481-SL8801/12-20 DA5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Package: Spool Wire Gauge: 30 AWG Length: 500.0' (152.40m) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 8 (4 Pair) Standard Package: 2 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.539" (13.70mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: 3M Other Names: 05111559441,70010029 273,00051115594410,5 111559441,5111559441 0,7100002706 Base Product Number: SL8801

Win Source Part Number: 1308481-SL8801/12-20DA5-00
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Pitch: 0.093" (2.37mm) Between Pairs
Package: Spool
Wire Gauge: 30 AWG
Length: 500.0' (152.40m)
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 8 (4 Pair)
Standard Package: 2
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.539" (13.70mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: 05111559441,70010029273,00051115594410,5111559441,51115594410,7100002706
Base Product Number: SL8801

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number SL8801/12-20DA5-00-ND SL8801/12-20DA5-00 1308481-SL8801/12-20DA5-00
Product Name Flat Ribbon Cables Flat Cables Cables, Wires - Flat Ribbon Cables
Product Category Cable
Cable Conductor Copper, Silver Coated
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details