3M Cables, Wires - Flat Ribbon Cables SL8801/12-111A5-00

Description
Win Source Part Number: 1308486-SL8801/12-11 1A5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Features: Down Package: Bulk Wire Gauge: 30 AWG Length: 1.00' (304.80mm) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 8 (4 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.627" (15.93mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: 3M Other Names: SL8801/12-111A5-D-12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1308486-SL8801/12-11 1A5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Features: Down Package: Bulk Wire Gauge: 30 AWG Length: 1.00' (304.80mm) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 8 (4 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.627" (15.93mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: 3M Other Names: SL8801/12-111A5-D-12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Flat Ribbon Cables
1308486-SL8801/12-111A5-00
Cables, Wires - Flat Ribbon Cables 1308486-SL8801/12-111A5-00
Win Source Part Number: 1308486-SL8801/12-11 1A5-00 Category: Cables, Wires>Flat Ribbon Cables Series: SL8800 Pitch: 0.093" (2.37mm) Between Pairs Features: Down Package: Bulk Wire Gauge: 30 AWG Length: 1.00' (304.80mm) Cable Type: Flat Twin Axial Shielding: Shielded Voltage: 150 V Number of Conductors: 8 (4 Pair) Standard Package: 1 Ratings: UL E42769 Conductor Strand: Solid Conductor Material: Copper, Tinned Jacket (Insulation) Material: Polyolefin (PO) Jacket Color: Silver Ribbon Thickness: 0.035" (0.89mm) Ribbon Width: 0.627" (15.93mm) Insulation Resistance: 1000MOhms ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.49.3080 Mfr: 3M Other Names: SL8801/12-111A5-D-12 Product Status: Obsolete

Win Source Part Number: 1308486-SL8801/12-111A5-00
Category: Cables, Wires>Flat Ribbon Cables
Series: SL8800
Pitch: 0.093" (2.37mm) Between Pairs
Features: Down
Package: Bulk
Wire Gauge: 30 AWG
Length: 1.00' (304.80mm)
Cable Type: Flat Twin Axial
Shielding: Shielded
Voltage: 150 V
Number of Conductors: 8 (4 Pair)
Standard Package: 1
Ratings: UL E42769
Conductor Strand: Solid
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Polyolefin (PO)
Jacket Color: Silver
Ribbon Thickness: 0.035" (0.89mm)
Ribbon Width: 0.627" (15.93mm)
Insulation Resistance: 1000MOhms
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.49.3080
Mfr: 3M
Other Names: SL8801/12-111A5-D-12
Product Status: Obsolete

Buy Now Datasheet
Flat Ribbon Cables - SL111-500-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
SL111-500-ND
Flat Ribbon Cables SL111-500-ND
"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

"Flat Ribbon Cable Silver 8 (4 Pair) Conductors 0.093"" (2.37mm) Between Pairs Flat Twin Axial 500.0' (152.40m)"

Buy Now Datasheet
Ribbon Cable, Twin-Ax, 4 Pair/sidebands, 500Ft, 30Awg, 150V; Cable Shielding 3M - 32T8738 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Twin-Ax, 4 Pair/sidebands, 500Ft, 30Awg, 150V; Cable Shielding 3M
32T8738
Ribbon Cable, Twin-Ax, 4 Pair/sidebands, 500Ft, 30Awg, 150V; Cable Shielding 3M 32T8738
RIBBON CABLE, TWIN-AX, 4 PAIR/SIDEBANDS, 500FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:12Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Pitch Spacing:- RoHS Compliant: Yes

RIBBON CABLE, TWIN-AX, 4 PAIR/SIDEBANDS, 500FT, 30AWG, 150V; Cable Shielding:Shielded; No. of Conductors:12Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; Pitch Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number 1308486-SL8801/12-111A5-00 SL111-500-ND 32T8738
Product Name Cables, Wires - Flat Ribbon Cables Flat Ribbon Cables Ribbon Cable, Twin-Ax, 4 Pair/sidebands, 500Ft, 30Awg, 150V; Cable Shielding 3M
Cable Type Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2300/104-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details