Heat Shrink End Cap ST Polyolefin Black Heavy Product overview: SKE-8/20 from 3M is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Heat Shrink Boots, Caps, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 499-SKE-8/20 can be used for catalog matching and distributor lookup.
Manufacturer: 3M
Win Source Part Number: 1050800-SKE-8/20
Type: Cap
Color: Black
Features: Adhesive Coating, Flame Retardant
Material: Polyolefin (PO), Semi-Rigid
Large Diameter Supplied: 0.791" (20.10mm)
Large Diameter Recovered: 0.300" (7.62mm)
Total Length Recovered: 2.181" (55.40mm)
Categories: Cables, Wires - Management
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 499-SKE-8/20 | 1050800-SKE-8/20 |
| Product Name | Cable Assembly | Heat Shrink Boots, Caps - SKE-8/20 |
| Standards / Certifications | RoHS |