Win Source Part Number: 1275208-SJ6344
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ6300
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 40
Thickness: 0.160" (4.06mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.750" Dia (19.05mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 02120040952,70000520
Base Product Number: SJ6344
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ6344 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |