Win Source Part Number: 1275209-SJ6216
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ6200
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.062" (1.57mm) 1/16"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 108' L x 9.000" W (32.92m x 228.60mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.90.5060
Mfr: 3M
Other Names: 70006459450,3M162252
Base Product Number: SJ6216
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ6216 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |