3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ61A8

Description
Win Source Part Number: 1275213-SJ61A8 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 144 Thickness: 0.135" (3.43mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Dia (9.53mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7010302253,SJ5745-0, 51115258121,70006431 475,70-0064-3147-5 Base Product Number: SJ61A
Request a Quote Datasheet
Description
Win Source Part Number: 1275213-SJ61A8 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 144 Thickness: 0.135" (3.43mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Dia (9.53mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7010302253,SJ5745-0, 51115258121,70006431 475,70-0064-3147-5 Base Product Number: SJ61A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ61A8 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ61A8
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ61A8
Win Source Part Number: 1275213-SJ61A8 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 144 Thickness: 0.135" (3.43mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.375" Dia (9.53mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 7010302253,SJ5745-0, 51115258121,70006431 475,70-0064-3147-5 Base Product Number: SJ61A

Win Source Part Number: 1275213-SJ61A8
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ6100
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 144
Thickness: 0.135" (3.43mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.375" Dia (9.53mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 7010302253,SJ5745-0,51115258121,70006431475,70-0064-3147-5
Base Product Number: SJ61A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ61A8
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products