Win Source Part Number: 1275210-SJ61A1
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ6100
Type: Bumper
Color: Black
Package: Sheet
Standard Package: 144
Thickness: 0.200" (5.08mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.312" Dia (7.92mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ5746-0,70006431426
Base Product Number: SJ61A
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ61A1 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |