3M Feet, Protective Bumper, Pu, 4.75Mm; Bumper / Feet Mounting 3M SJ6115

Description
FEET, PROTECTIVE BUMPER, PU, 4.75MM; Bumper / Feet Mounting:Adhesive; Height:4.75mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: No
Datasheet
Description
FEET, PROTECTIVE BUMPER, PU, 4.75MM; Bumper / Feet Mounting:Adhesive; Height:4.75mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Feet, Protective Bumper, Pu, 4.75Mm; Bumper / Feet Mounting 3M - 09J5259 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Protective Bumper, Pu, 4.75Mm; Bumper / Feet Mounting 3M
09J5259
Feet, Protective Bumper, Pu, 4.75Mm; Bumper / Feet Mounting 3M 09J5259
FEET, PROTECTIVE BUMPER, PU, 4.75MM; Bumper / Feet Mounting:Adhesive; Height:4.75mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: No

FEET, PROTECTIVE BUMPER, PU, 4.75MM; Bumper / Feet Mounting:Adhesive; Height:4.75mm; Base Diameter:15.9mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 09J5259
Product Name Feet, Protective Bumper, Pu, 4.75Mm; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M5-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers