3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ6103

Description
Win Source Part Number: 1275215-SJ6103 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200377518,02120 037751,70070749042,7 100076959 Base Product Number: SJ6103
Request a Quote Datasheet
Description
Win Source Part Number: 1275215-SJ6103 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200377518,02120 037751,70070749042,7 100076959 Base Product Number: SJ6103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ6103 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ6103
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ6103
Win Source Part Number: 1275215-SJ6103 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ6100 Type: Bumper Color: Black Package: Bulk Standard Package: 1 Thickness: 0.200" (5.08mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.440" Dia (11.18mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200377518,02120 037751,70070749042,7 100076959 Base Product Number: SJ6103

Win Source Part Number: 1275215-SJ6103
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ6100
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.200" (5.08mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.440" Dia (11.18mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200377518,02120037751,70070749042,7100076959
Base Product Number: SJ6103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ6103
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Plated Plastic Feet - RS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400596 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#6 Screw - 724 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers