Win Source Part Number: 1275216-SJ5816
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5800
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.062" (1.57mm) 1/16"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 108' L x 9.000" W (32.92m x 228.60mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
HTSUS: 3919.90.5060
Mfr: 3M
Other Names: 00-021200-67856-1,70
Base Product Number: SJ5816
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5816 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |