Win Source Part Number: 1275218-SJ5808
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5800
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.125" (3.18mm) 1/8"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 1' L x 9.000" W (304.80mm x 228.60mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.90.5060
Mfr: 3M
Other Names: SJ5808-1FT
Base Product Number: SJ5808
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5808 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |