3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5804

Description
Win Source Part Number: 1275217-SJ5804 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5800 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.250" (6.35mm) 1/4" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 54' L x 9.000" W (16.46m x 228.60mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: 3M Other Names: 70070577781,00021200 230899,02120023089 Base Product Number: SJ5804
Request a Quote Datasheet
Description
Win Source Part Number: 1275217-SJ5804 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5800 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.250" (6.35mm) 1/4" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 54' L x 9.000" W (16.46m x 228.60mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: 3M Other Names: 70070577781,00021200 230899,02120023089 Base Product Number: SJ5804
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5804 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5804
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5804
Win Source Part Number: 1275217-SJ5804 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5800 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.250" (6.35mm) 1/4" Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 54' L x 9.000" W (16.46m x 228.60mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.90.5060 Mfr: 3M Other Names: 70070577781,00021200 230899,02120023089 Base Product Number: SJ5804

Win Source Part Number: 1275217-SJ5804
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5800
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 30,000
Thickness: 0.250" (6.35mm) 1/4"
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 54' L x 9.000" W (16.46m x 228.60mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.90.5060
Mfr: 3M
Other Names: 70070577781,00021200230899,02120023089
Base Product Number: SJ5804

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5804
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
Recessed Bumper-#4 Screw - 720 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
 - 1252190 - RS Components, Ltd.
RS Components, Ltd.
View Details