3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ57B2

Description
Win Source Part Number: 1275222-SJ57B2 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5700 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.213" (5.40mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 02120048263,00021200 482632,70070785145 Base Product Number: SJ57B
Request a Quote Datasheet
Description
Win Source Part Number: 1275222-SJ57B2 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5700 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.213" (5.40mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 02120048263,00021200 482632,70070785145 Base Product Number: SJ57B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ57B2 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ57B2
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ57B2
Win Source Part Number: 1275222-SJ57B2 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5700 Type: Bumper Color: Black Package: Bulk Standard Package: 30,000 Thickness: 0.213" (5.40mm) Material: Polyurethane Shape: Square, Tapered Form: Sheet Mounting Type: Adhesive, Rubber Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 02120048263,00021200 482632,70070785145 Base Product Number: SJ57B

Win Source Part Number: 1275222-SJ57B2
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5700
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 30,000
Thickness: 0.213" (5.40mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Rubber
Dimension: 0.500" L x 0.500" W (12.70mm x 12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 02120048263,00021200482632,70070785145
Base Product Number: SJ57B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ57B2
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products