3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5616

Description
Win Source Part Number: 1275225-SJ5616 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5600 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.063" (1.60mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Acrylic Dimension: 1' L x 9.000" W (304.80mm x 228.60mm) Hardness: 70 Shore A ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3919.90.5040 Mfr: 3M Other Names: SJ5616-1FT Base Product Number: SJ5616
Request a Quote Datasheet
Description
Win Source Part Number: 1275225-SJ5616 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5600 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.063" (1.60mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Acrylic Dimension: 1' L x 9.000" W (304.80mm x 228.60mm) Hardness: 70 Shore A ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3919.90.5040 Mfr: 3M Other Names: SJ5616-1FT Base Product Number: SJ5616
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5616 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5616
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5616
Win Source Part Number: 1275225-SJ5616 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5600 Type: Bumper Color: Clear Package: Bulk Standard Package: 1 Thickness: 0.063" (1.60mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Acrylic Dimension: 1' L x 9.000" W (304.80mm x 228.60mm) Hardness: 70 Shore A ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable HTSUS: 3919.90.5040 Mfr: 3M Other Names: SJ5616-1FT Base Product Number: SJ5616

Win Source Part Number: 1275225-SJ5616
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5600
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 1
Thickness: 0.063" (1.60mm)
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Acrylic
Dimension: 1' L x 9.000" W (304.80mm x 228.60mm)
Hardness: 70 Shore A
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 3919.90.5040
Mfr: 3M
Other Names: SJ5616-1FT
Base Product Number: SJ5616

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5616
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products