3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5510

Description
Win Source Part Number: 1275232-SJ5510 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 5 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 50' L x 0.500" W (15.20m x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5510,02120018465,3 M156230,70070080042, 00021200184659,70000 51758 Base Product Number: SJ5510
Request a Quote Datasheet
Description
Win Source Part Number: 1275232-SJ5510 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 5 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 50' L x 0.500" W (15.20m x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5510,02120018465,3 M156230,70070080042, 00021200184659,70000 51758 Base Product Number: SJ5510
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5510 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5510
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5510
Win Source Part Number: 1275232-SJ5510 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5500 Type: Bumper Color: Black Package: Bulk Standard Package: 5 Thickness: 0.150" (3.81mm) Material: Polyurethane Shape: Rollstock - Customizable Form: Roll Mounting Type: Adhesive, Rubber Dimension: 50' L x 0.500" W (15.20m x 12.70mm) Hardness: 72 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: SJ5510,02120018465,3 M156230,70070080042, 00021200184659,70000 51758 Base Product Number: SJ5510

Win Source Part Number: 1275232-SJ5510
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5500
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 5
Thickness: 0.150" (3.81mm)
Material: Polyurethane
Shape: Rollstock - Customizable
Form: Roll
Mounting Type: Adhesive, Rubber
Dimension: 50' L x 0.500" W (15.20m x 12.70mm)
Hardness: 72 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: SJ5510,02120018465,3M156230,70070080042,00021200184659,7000051758
Base Product Number: SJ5510

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5510
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Leg - TLW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400616 - RS Components, Ltd.
RS Components, Ltd.
View Details
Recessed Bumper-#4 Screw - 721 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers