3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5412

Description
Win Source Part Number: 1275235-SJ5412 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 3,000 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070662914,70001261 86,2120024228,212002 42281 Base Product Number: SJ5412
Request a Quote Datasheet
Description
Win Source Part Number: 1275235-SJ5412 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 3,000 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070662914,70001261 86,2120024228,212002 42281 Base Product Number: SJ5412
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5412 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5412
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5412
Win Source Part Number: 1275235-SJ5412 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5400 Type: Bumper Color: White Package: Bulk Standard Package: 3,000 Thickness: 0.140" (3.56mm) Material: Polyurethane Shape: Cylindrical, Tapered Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.500" Dia (12.70mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 70070662914,70001261 86,2120024228,212002 42281 Base Product Number: SJ5412

Win Source Part Number: 1275235-SJ5412
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5400
Type: Bumper
Color: White
Package: Bulk
Standard Package: 3,000
Thickness: 0.140" (3.56mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.500" Dia (12.70mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 70070662914,7000126186,2120024228,21200242281
Base Product Number: SJ5412

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5412
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products

Recessed Bumper-#8 Screw - 729 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Tilt Leg - TL-45 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
View Details
 - 8400625 - RS Components, Ltd.
RS Components, Ltd.
View Details