Win Source Part Number: 1275237-SJ5402 BLACK
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5400
Type: Bumper
Color: Black
Package: Bulk
Standard Package: 1
Thickness: 0.085" (2.16mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive - Acrylic
Dimension: 0.312" Dia (7.92mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 0-00-21200-23995-3,0
Base Product Number: SJ5402
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5402 BLACK |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |