3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5398

Description
Win Source Part Number: 1275246-SJ5398 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 60,000 Thickness: 0.688" (17.48mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 1.000" Dia (25.40mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200956331,70071 045648,02120095633 Base Product Number: SJ5399
Request a Quote Datasheet
Description
Win Source Part Number: 1275246-SJ5398 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 60,000 Thickness: 0.688" (17.48mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 1.000" Dia (25.40mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200956331,70071 045648,02120095633 Base Product Number: SJ5399
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5398 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5398
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5398
Win Source Part Number: 1275246-SJ5398 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 60,000 Thickness: 0.688" (17.48mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 1.000" Dia (25.40mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200956331,70071 045648,02120095633 Base Product Number: SJ5399

Win Source Part Number: 1275246-SJ5398
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 60,000
Thickness: 0.688" (17.48mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 1.000" Dia (25.40mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200956331,70071045648,02120095633
Base Product Number: SJ5399

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5398
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products