Win Source Part Number: 1275244-SJ5376
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 56
Thickness: 0.110" (2.79mm)
Material: Polyurethane
Shape: Cylindrical, Tapered
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.315" Dia (8.00mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 7000052053,700707405
Base Product Number: SJ5376
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5376 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |