Win Source Part Number: 1275247-SJ5317
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 40
Thickness: 0.380" (9.65mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.750" Dia (19.05mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 70070579357,00021200
Base Product Number: SJ5317
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5317 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |