3M Feet, 12.7X3.6Mm, Transparent, Pk56; Bumper / Feet Style 3M SJ5312TRANS

Description
FEET, 12.7X3.6MM, TRANSPARENT, PK56; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Height:3.5mm; Bumper / Feet Material:PU (Polyurethane); Bumper / Feet Mounting:Adhesive; Product Range:Bumpon; Colour:Transparent; RoHS Compliant: Yes
Description
FEET, 12.7X3.6MM, TRANSPARENT, PK56; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Height:3.5mm; Bumper / Feet Material:PU (Polyurethane); Bumper / Feet Mounting:Adhesive; Product Range:Bumpon; Colour:Transparent; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, 12.7X3.6Mm, Transparent, Pk56; Bumper / Feet Style 3M - 23M7328 - Newark, An Avnet Company
Chicago, IL, United States
Feet, 12.7X3.6Mm, Transparent, Pk56; Bumper / Feet Style 3M
23M7328
Feet, 12.7X3.6Mm, Transparent, Pk56; Bumper / Feet Style 3M 23M7328
FEET, 12.7X3.6MM, TRANSPARENT, PK56; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Height:3.5mm; Bumper / Feet Material:PU (Polyurethane); Bumper / Feet Mounting:Adhesive; Product Range:Bumpon; Colour:Transparent; RoHS Compliant: Yes

FEET, 12.7X3.6MM, TRANSPARENT, PK56; Bumper / Feet Style:Round; Bumper / Feet Color:Transparent; Height:3.5mm; Bumper / Feet Material:PU (Polyurethane); Bumper / Feet Mounting:Adhesive; Product Range:Bumpon; Colour:Transparent; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23M7328
Product Name Feet, 12.7X3.6Mm, Transparent, Pk56; Bumper / Feet Style 3M
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Standoffs - 1058218 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details