3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5309

Description
Win Source Part Number: 1275245-SJ5309 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 30,000 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.880" Dia (22.35mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200445125,02120 044512,7000029678,70 070878163 Base Product Number: SJ5309
Request a Quote Datasheet
Description
Win Source Part Number: 1275245-SJ5309 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 30,000 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.880" Dia (22.35mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200445125,02120 044512,7000029678,70 070878163 Base Product Number: SJ5309
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5309 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5309
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5309
Win Source Part Number: 1275245-SJ5309 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 30,000 Thickness: 0.400" (10.16mm) Material: Polyurethane Shape: Cylindrical, Recessed Center Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.880" Dia (22.35mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 00021200445125,02120 044512,7000029678,70 070878163 Base Product Number: SJ5309

Win Source Part Number: 1275245-SJ5309
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 30,000
Thickness: 0.400" (10.16mm)
Material: Polyurethane
Shape: Cylindrical, Recessed Center
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.880" Dia (22.35mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 00021200445125,02120044512,7000029678,70070878163
Base Product Number: SJ5309

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5309
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products