Win Source Part Number: 1275240-SJ5307
Category: Hardware, Fasteners, Accessories>Bumpers,
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 54
Thickness: 0.098" (2.50mm)
Material: Polyurethane
Shape: Square, Tapered
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.413" L x 0.413" W (10.49mm x 10.49mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 7000052064,SJ5307,02
Base Product Number: SJ5307
| Win Source Electronics | |
|---|---|
| Product Category | Bumpers |
| Product Number | SJ5307 |
| Product Name | Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips |