3M Standoff, Dome, Adhesive, 7.9 Mm, Pu; Bumper / Feet Mounting 3M SJ5302BI

Description
STANDOFF, DOME, ADHESIVE, 7.9 MM, PU; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent, White; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
STANDOFF, DOME, ADHESIVE, 7.9 MM, PU; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent, White; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Standoff, Dome, Adhesive, 7.9 mm, PU is a polyurethane (PU) bumper designed for mounting applications. It features a dome shape with a base diameter of 7.9 mm and a height of 2.2 mm. The adhesive backing allows for easy application to various surfaces. This product is available in transparent and white colors, making it suitable for a range of aesthetic and functional requirements. It is compliant with RoHS regulations, ensuring it meets environmental standards. The durable polyurethane material provides resistance to wear and aging, making it a reliable choice for applications where protection against scratching, marring, and vibration is necessary.

Datasheet Summary
Powered by GS/AI

The Standoff, Dome, Adhesive, 7.9 mm, PU is a polyurethane (PU) bumper designed for mounting applications. It features a dome shape with a base diameter of 7.9 mm and a height of 2.2 mm. The adhesive backing allows for easy application to various surfaces. This product is available in transparent and white colors, making it suitable for a range of aesthetic and functional requirements. It is compliant with RoHS regulations, ensuring it meets environmental standards. The durable polyurethane material provides resistance to wear and aging, making it a reliable choice for applications where protection against scratching, marring, and vibration is necessary.

Suppliers

Company
Product
Description
Supplier Links
Standoff, Dome, Adhesive, 7.9 Mm, Pu; Bumper / Feet Mounting 3M - 76AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Dome, Adhesive, 7.9 Mm, Pu; Bumper / Feet Mounting 3M
76AJ0448
Standoff, Dome, Adhesive, 7.9 Mm, Pu; Bumper / Feet Mounting 3M 76AJ0448
STANDOFF, DOME, ADHESIVE, 7.9 MM, PU; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent, White; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

STANDOFF, DOME, ADHESIVE, 7.9 MM, PU; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent, White; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 76AJ0448
Product Name Standoff, Dome, Adhesive, 7.9 Mm, Pu; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details