3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5302

Description
Win Source Part Number: 1275251-SJ5302 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 21200402302,21200402 30,SJ5302-7,70-0707- 5317-6,SJ5302,700064 60748,70-0064-6074-8 ,7100006189,71000998 05,70070753176 Base Product Number: SJ5302
Request a Quote Datasheet
Description
Win Source Part Number: 1275251-SJ5302 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 21200402302,21200402 30,SJ5302-7,70-0707- 5317-6,SJ5302,700064 60748,70-0064-6074-8 ,7100006189,71000998 05,70070753176 Base Product Number: SJ5302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5302 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5302
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5302
Win Source Part Number: 1275251-SJ5302 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive, Acrylic Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 21200402302,21200402 30,SJ5302-7,70-0707- 5317-6,SJ5302,700064 60748,70-0064-6074-8 ,7100006189,71000998 05,70070753176 Base Product Number: SJ5302

Win Source Part Number: 1275251-SJ5302
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 144
Thickness: 0.085" (2.16mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive, Acrylic
Dimension: 0.312" Dia (7.92mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 21200402302,2120040230,SJ5302-7,70-0707-5317-6,SJ5302,70006460748,70-0064-6074-8,7100006189,7100099805,70070753176
Base Product Number: SJ5302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5302
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products