3M Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting 3M SJ5302

Description
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes
Description
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting 3M - 65X3495 - Newark, An Avnet Company
Chicago, IL, United States
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting 3M
65X3495
Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting 3M 65X3495
FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

FEET, DOME, PU, 2.2MM, CLEAR; Bumper / Feet Mounting:Adhesive; Height:2.2mm; Base Diameter:7.9mm; Base Width:-; Bumper / Feet Style:Dome; Bumper / Feet Colour:Transparent; Bumper / Feet Material:PU (Polyurethane) RoHS Compliant: Yes

Supplier's Site
Bumper, Dome, Polyurethane, Clear, 7.9Mm Rohs Compliant 3M - 92AH6032 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Dome, Polyurethane, Clear, 7.9Mm Rohs Compliant 3M
92AH6032
Bumper, Dome, Polyurethane, Clear, 7.9Mm Rohs Compliant 3M 92AH6032
BUMPER, DOME, POLYURETHANE, CLEAR, 7.9MM ROHS COMPLIANT: YES

BUMPER, DOME, POLYURETHANE, CLEAR, 7.9MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 65X3495
Product Name Feet, Dome, Pu, 2.2Mm, Clear; Bumper / Feet Mounting 3M
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1022376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Aluminum Standoffs - BSOA-3.5M3-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; Aluminum; ALUMINUM
Metric Size M3; M3 x 0.5
View Details