3M Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5302-R25

Description
Win Source Part Number: 1275252-SJ5302-R25 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 0-00-51111-18786-9,3 M162242,SJ5302-R25,7 010312237,7000665104 9,00051111187869 Base Product Number: SJ5302
Request a Quote Datasheet
Description
Win Source Part Number: 1275252-SJ5302-R25 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 0-00-51111-18786-9,3 M162242,SJ5302-R25,7 010312237,7000665104 9,00051111187869 Base Product Number: SJ5302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips - SJ5302-R25 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
SJ5302-R25
Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips SJ5302-R25
Win Source Part Number: 1275252-SJ5302-R25 Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips Series: Bumpon™, SJ5300 Type: Bumper Color: Clear Package: Bulk Standard Package: 144 Thickness: 0.085" (2.16mm) Material: Polyurethane Shape: Cylindrical, Dome Form: Sheet Mounting Type: Adhesive Dimension: 0.312" Dia (7.92mm) Hardness: 75 Shore M ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: 3M Other Names: 0-00-51111-18786-9,3 M162242,SJ5302-R25,7 010312237,7000665104 9,00051111187869 Base Product Number: SJ5302

Win Source Part Number: 1275252-SJ5302-R25
Category: Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Series: Bumpon™, SJ5300
Type: Bumper
Color: Clear
Package: Bulk
Standard Package: 144
Thickness: 0.085" (2.16mm)
Material: Polyurethane
Shape: Cylindrical, Dome
Form: Sheet
Mounting Type: Adhesive
Dimension: 0.312" Dia (7.92mm)
Hardness: 75 Shore M
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: 3M
Other Names: 0-00-51111-18786-9,3M162242,SJ5302-R25,7010312237,70006651049,00051111187869
Base Product Number: SJ5302

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Bumpers
Product Number SJ5302-R25
Product Name Hardware, Fasteners, Accessories - Bumpers, Feet, Pads, Grips
Unlock Full Specs
to access all available technical data

Similar Products